Regal Rexnord Corporation Bearing CCYR-3/4-S

Description
CAM YOKE ROLLER, 3/4 INCH, LUBRI-DISC. FREE 2 YEAR RADWELL WARRANTY
Description
CAM YOKE ROLLER, 3/4 INCH, LUBRI-DISC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19364069 - Radwell International
Willingboro, NJ, United States
Bearing
19364069
Bearing 19364069
CAM YOKE ROLLER, 3/4 INCH, LUBRI-DISC. FREE 2 YEAR RADWELL WARRANTY

CAM YOKE ROLLER, 3/4 INCH, LUBRI-DISC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19364069
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details