Regal Rexnord Corporation Bearing CCYR 2 S

Description
ROLLER BEARING, CAM YOKE TYPE, CROWNED OD, CCYR SERIES, 2 INCH ROLLER DIAMETER, 1-1/4 INCH ROLLER WIDTH, 5/8 INCH BORE DIAMETER, 1-5/16 INCH OVERALL WIDTH, 8090 LB DYNAMIC LOAD, 17600 LB STATIC LOAD, 1400 RPM, BEARING STEEL, BLACK OXIDE FINISH, SEALED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, CAM YOKE TYPE, CROWNED OD, CCYR SERIES, 2 INCH ROLLER DIAMETER, 1-1/4 INCH ROLLER WIDTH, 5/8 INCH BORE DIAMETER, 1-5/16 INCH OVERALL WIDTH, 8090 LB DYNAMIC LOAD, 17600 LB STATIC LOAD, 1400 RPM, BEARING STEEL, BLACK OXIDE FINISH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40527907 - Radwell International
Willingboro, NJ, United States
Bearing
40527907
Bearing 40527907
ROLLER BEARING, CAM YOKE TYPE, CROWNED OD, CCYR SERIES, 2 INCH ROLLER DIAMETER, 1-1/4 INCH ROLLER WIDTH, 5/8 INCH BORE DIAMETER, 1-5/16 INCH OVERALL WIDTH, 8090 LB DYNAMIC LOAD, 17600 LB STATIC LOAD, 1400 RPM, BEARING STEEL, BLACK OXIDE FINISH, SEALED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, CAM YOKE TYPE, CROWNED OD, CCYR SERIES, 2 INCH ROLLER DIAMETER, 1-1/4 INCH ROLLER WIDTH, 5/8 INCH BORE DIAMETER, 1-5/16 INCH OVERALL WIDTH, 8090 LB DYNAMIC LOAD, 17600 LB STATIC LOAD, 1400 RPM, BEARING STEEL, BLACK OXIDE FINISH, SEALED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40527907
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details