Regal Rexnord Corporation Cam Follower CCFH 3/4 SB

Description
CROWNED CAM FOLOWER, HEAVY STUD TYPE-HEX HEAD, HEAVY STUD CAMROL SERIES, 0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.4375 IN STUD DIA, 0.8750 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED CAM FOLOWER, HEAVY STUD TYPE-HEX HEAD, HEAVY STUD CAMROL SERIES, 0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.4375 IN STUD DIA, 0.8750 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527867 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527867
Cam Follower 40527867
CROWNED CAM FOLOWER, HEAVY STUD TYPE-HEX HEAD, HEAVY STUD CAMROL SERIES, 0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.4375 IN STUD DIA, 0.8750 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWNED CAM FOLOWER, HEAVY STUD TYPE-HEX HEAD, HEAVY STUD CAMROL SERIES, 0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.4375 IN STUD DIA, 0.8750 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40527867
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Polymer 3/4 Inch Cam Follower with 7/8 Inch Stainless Steel Stud - S7NSRY-038075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 80 lbs (36.28 kg)
Outside Diameter 0.7500 inch (19.05 mm)
View Details
Rotation - Cam Follower - CFH10-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details