Regal Rexnord Corporation Cam Follower CCF 3 S

Description
CAM FOLLOWER SEALED 3IN OD. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER SEALED 3IN OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527785 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527785
Cam Follower 40527785
CAM FOLLOWER SEALED 3IN OD. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER SEALED 3IN OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40527785
Product Name Cam Follower
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

36.5 mm L, 40 mm Roller Dia., 18 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 2900 rpm
Outside Diameter 1.57 inch (40 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-2-3/4-XBC-SS - CR-2-3/4-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 9168 lbs (4158 kg)
View Details
Rotation - Cam Follower - CFH8M-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 2 3/4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details