Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog.
| THK America, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CFH8M-A |
| Product Name | Rotation - Cam Follower |
| Bearing Surface | Eccentric Type (CFH) |
| Design Units | Metric |
| Bearing Material | Stainless; Stainless Steel (400 series) |
| Features | Relubricatable |
| Outside Diameter | 0.7480 inch (19 mm) |