Regal Rexnord Corporation Cam Follower CCF 2 SB

Description
CROWNED CAM FOLLOWER, HEX HEAD, ROLLER DIAMETER: 2'', ROLLER WIDTH: 1-1/4", THREAD SIZE: 7/8-14, STANDARD STUD, NEEDLE BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED CAM FOLLOWER, HEX HEAD, ROLLER DIAMETER: 2'', ROLLER WIDTH: 1-1/4", THREAD SIZE: 7/8-14, STANDARD STUD, NEEDLE BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527773 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527773
Cam Follower 40527773
CROWNED CAM FOLLOWER, HEX HEAD, ROLLER DIAMETER: 2'', ROLLER WIDTH: 1-1/4", THREAD SIZE: 7/8-14, STANDARD STUD, NEEDLE BEARING. FREE 2 YEAR RADWELL WARRANTY

CROWNED CAM FOLLOWER, HEX HEAD, ROLLER DIAMETER: 2'', ROLLER WIDTH: 1-1/4", THREAD SIZE: 7/8-14, STANDARD STUD, NEEDLE BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40527773
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF12R-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.5000 inch (12.7 mm)
Thread Length 0.4219 inch (10.72 mm)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-3/8-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details
Heavy Stud Type Cam Followers Crowned with Hex Head, Sealed - CCFH 1 3/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details