Regal Rexnord Corporation Cam Follower CCF 1 S

Description
CAM FOLLOWER, CAMROL CF SERIES, CROWNED ROLLER SHAPE, SEALED, 1 INCH ROLLER DIAMETER, 0.625 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 1 INCH STUD LENGTH, 7/16-20 THREAD, CHROME STEEL ROLLER, BLACK OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CAMROL CF SERIES, CROWNED ROLLER SHAPE, SEALED, 1 INCH ROLLER DIAMETER, 0.625 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 1 INCH STUD LENGTH, 7/16-20 THREAD, CHROME STEEL ROLLER, BLACK OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527755 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527755
Cam Follower 40527755
CAM FOLLOWER, CAMROL CF SERIES, CROWNED ROLLER SHAPE, SEALED, 1 INCH ROLLER DIAMETER, 0.625 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 1 INCH STUD LENGTH, 7/16-20 THREAD, CHROME STEEL ROLLER, BLACK OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CAMROL CF SERIES, CROWNED ROLLER SHAPE, SEALED, 1 INCH ROLLER DIAMETER, 0.625 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 1 INCH STUD LENGTH, 7/16-20 THREAD, CHROME STEEL ROLLER, BLACK OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40527755
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Rotation - Roller Follower - NAST35ZZ - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Cam Rollers - KR 72 PP - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Metric
View Details
Polymer 7/8 Inch Cam Follower with 7/8 Inch Stainless Steel Stud - S7NSRY-038088 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 100 lbs (45.35 kg)
Outside Diameter 0.8750 inch (22.22 mm)
View Details