Regal Rexnord Corporation Bearing C950X2-1/2

Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 2 1/2 INCH BORE, -20 F TO 200 F OPERATING TEMP, ECCENTRIC SPLIT HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 2 1/2 INCH BORE, -20 F TO 200 F OPERATING TEMP, ECCENTRIC SPLIT HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19384033 - Radwell International
Willingboro, NJ, United States
Bearing
19384033
Bearing 19384033
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 2 1/2 INCH BORE, -20 F TO 200 F OPERATING TEMP, ECCENTRIC SPLIT HOUSING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 2 1/2 INCH BORE, -20 F TO 200 F OPERATING TEMP, ECCENTRIC SPLIT HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19384033
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details