Regal Rexnord Corporation Cam Follower BCF 3/4 S

Description
CAM FOLLOWER, 0.7500 INCH ROLLER DIAMETER, 0.5000 INCH ROLLER WIDTH, 0.3750 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 0.7500 INCH ROLLER DIAMETER, 0.5000 INCH ROLLER WIDTH, 0.3750 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 117553042 - Radwell International
Willingboro, NJ, United States
Cam Follower
117553042
Cam Follower 117553042
CAM FOLLOWER, 0.7500 INCH ROLLER DIAMETER, 0.5000 INCH ROLLER WIDTH, 0.3750 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 0.7500 INCH ROLLER DIAMETER, 0.5000 INCH ROLLER WIDTH, 0.3750 INCH STUD DIAMETER, 0.8750 INCH STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 117553042
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/4-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1 1/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Polymer 2 1/2 Inch Cam Follower with 2 1/4 Inch Stainless Steel Stud - S7NSRY-100250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 855 lbs (388 kg)
Outside Diameter 2.5 inch (63.5 mm)
View Details
Rotation - Cam Follower - CF20MUU-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details