Regal Rexnord Corporation Reducer B1206-3

Description
REGAL BELOIT, GEARBOX SPEED REDUCER, 1.26HP, 1750RPM, 20:1. FREE 2 YEAR RADWELL WARRANTY
Description
REGAL BELOIT, GEARBOX SPEED REDUCER, 1.26HP, 1750RPM, 20:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 57183862 - Radwell International
Willingboro, NJ, United States
Reducer
57183862
Reducer 57183862
REGAL BELOIT, GEARBOX SPEED REDUCER, 1.26HP, 1750RPM, 20:1. FREE 2 YEAR RADWELL WARRANTY

REGAL BELOIT, GEARBOX SPEED REDUCER, 1.26HP, 1750RPM, 20:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 57183862
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-5.75 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5.75 (X : 1)
View Details
KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
Sesame – PHF Precision Series Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details