parvalux by maxon GB80 6:1 GB806

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 6:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 6:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB80 6:1 - GB806 - parvalux by maxon
Taunton, MA, United States
GB80 6:1
GB806
GB80 6:1 GB806
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The 6:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The 6:1 GB80 gearbox produces 8 Nm of torque continuously and 13 Nm intermittently. The gearbox can be used across a wide range of applications, making it the go to product across a myriad of market sectors. This gearbox is currently in development, specifications and technical drawings are subject to change.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number GB806
Product Name GB80 6:1
Gearing Worm
Gear Ratio 6 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

S Box 30:1 Composite - S30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
MIW Range - MIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 to 248 In-lbs (173 to 286 kg-cm)
View Details
GB12 15:1 Bronze - 735900 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
SIS Range - SIS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 to 70.8 In-lbs (61.22 to 81.63 kg-cm)
View Details