Genteq Genteq Motor Run Capacitor 97F9832

Description
AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used. Product Range Capacitance: 2uF to 120uF Tolerance: +/-6% Voltage: 240 to 660 VAC Op. Temp.: -40C to +70C Features and Benefits Proven EIA-456-A Compliant 60,000 Hour Reliability High-Grade Metallized Polypropylene Film (5 to 12 microns thick) Contains Proprietary Genteq Dielectric Oil cULus and CSA Approved Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI) RoHS Compliant Subjected to 100% Electrical Testing for: Capacitance Dissipation Factor High-potential electrical withstand
Description
AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used. Product Range Capacitance: 2uF to 120uF Tolerance: +/-6% Voltage: 240 to 660 VAC Op. Temp.: -40C to +70C Features and Benefits Proven EIA-456-A Compliant 60,000 Hour Reliability High-Grade Metallized Polypropylene Film (5 to 12 microns thick) Contains Proprietary Genteq Dielectric Oil cULus and CSA Approved Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI) RoHS Compliant Subjected to 100% Electrical Testing for: Capacitance Dissipation Factor High-potential electrical withstand

Suppliers

Company
Product
Description
Supplier Links
Genteq Motor Run Capacitor - 97F9832 - Genteq
Fort Wayne, IN, USA
Genteq Motor Run Capacitor
97F9832
Genteq Motor Run Capacitor 97F9832
AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used. Product Range Capacitance: 2uF to 120uF Tolerance: +/-6% Voltage: 240 to 660 VAC Op. Temp.: -40C to +70C Features and Benefits Proven EIA-456-A Compliant 60,000 Hour Reliability High-Grade Metallized Polypropylene Film (5 to 12 microns thick) Contains Proprietary Genteq Dielectric Oil cULus and CSA Approved Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI) RoHS Compliant Subjected to 100% Electrical Testing for: Capacitance Dissipation Factor High-potential electrical withstand

AC Capacitors for Motor Run Applications

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.

Product Range

Capacitance: 2uF to 120uF
Tolerance: +/-6%
Voltage: 240 to 660 VAC
Op. Temp.: -40C to +70C

Features and Benefits

  • Proven EIA-456-A Compliant 60,000 Hour Reliability
  • High-Grade Metallized Polypropylene Film (5 to 12 microns thick)
  • Contains Proprietary Genteq Dielectric Oil
  • cULus and CSA Approved
  • Inventor of Utilized Patented Pressure Sensitive Interrupter (PSI)
  • RoHS Compliant
  • Subjected to 100% Electrical Testing for:
    • Capacitance
    • Dissipation Factor
    • High-potential electrical withstand
Supplier's Site
Genteq Genteq - 50H6896 - Newark, An Avnet Company
Chicago, IL, United States
Genteq Genteq
50H6896
Genteq Genteq 50H6896
Genteq

Genteq

Supplier's Site

Technical Specifications

  Genteq Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97F9832 50H6896
Product Name Genteq Motor Run Capacitor Genteq Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose; Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details