This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.
Product Range
Capacitance: 2uF to 120uF
Tolerance: +/-6%
Voltage: 240 to 660 VAC
Op. Temp.: -40C to +70C
Features and Benefits
CAPACITOR POLYPROPYLENE PP FILM 30UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.
| Genteq | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 97F9635 | 63J2192 | 70102993 |
| Product Name | Genteq Motor Run Capacitor | Capacitor Polypropylene Pp Film 30Uf, 440V, 6%, Qc; Dielectric Type Genteq | Capacitor;PolyPro Metallized;Cap 30 uF;Tol 6%;Vol-Rtg 440 AC;QC;Motor Run;Rnd |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Quick Connect |
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose; Motors / Motor Starting | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |