This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.
CAPACITOR POLYPROPYLENE PP FILM 15UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70102944 | 90B5615 |
| Product Name | Capacitor;Cap 15uF;Motor Run;370 VAC; OVAL; 1.75 X 2.12, case style C | Capacitor Polypropylene Pp Film 15Uf, 370V, 6%, Qc; Dielectric Type Genteq |
| Configuration / Form Factor | Quick Connect | Leaded Capacitor |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene | Metallized PP |
| Capacitance Range | 15 microF | 15 microF |