Genteq Capacitor Polypropylene Pp Film 15Uf, 440V, 6%, Qc; Dielectric Type Genteq 97F9037

Description
CAPACITOR POLYPROPYLENE PP FILM 15UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 15UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 15Uf, 440V, 6%, Qc; Dielectric Type Genteq - 13M4450 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 15Uf, 440V, 6%, Qc; Dielectric Type Genteq
13M4450
Capacitor Polypropylene Pp Film 15Uf, 440V, 6%, Qc; Dielectric Type Genteq 13M4450
CAPACITOR POLYPROPYLENE PP FILM 15UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 15UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13M4450
Product Name Capacitor Polypropylene Pp Film 15Uf, 440V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPA700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details