Genteq Film Capacitor, 50Uf, 370V; Dielectric Type Genteq 97F9009

Description
FILM CAPACITOR, 50UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Description
FILM CAPACITOR, 50UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 50Uf, 370V; Dielectric Type Genteq - 46F3401 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 50Uf, 370V; Dielectric Type Genteq
46F3401
Film Capacitor, 50Uf, 370V; Dielectric Type Genteq 46F3401
FILM CAPACITOR, 50UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

FILM CAPACITOR, 50UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46F3401
Product Name Film Capacitor, 50Uf, 370V; Dielectric Type Genteq
Configuration / Form Factor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details