Genteq Capacitor Polypropylene Pp Film 39.87Uf, 480V, 4%, Qc; Dielectric Type Genteq 97F8237RR

Description
CAPACITOR POLYPROPYLENE PP FILM 39.87UF, 480V, 4%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:39.87µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; dv/dt Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 39.87UF, 480V, 4%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:39.87µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; dv/dt Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 39.87Uf, 480V, 4%, Qc; Dielectric Type Genteq - 66K6967 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 39.87Uf, 480V, 4%, Qc; Dielectric Type Genteq
66K6967
Capacitor Polypropylene Pp Film 39.87Uf, 480V, 4%, Qc; Dielectric Type Genteq 66K6967
CAPACITOR POLYPROPYLENE PP FILM 39.87UF, 480V, 4%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:39.87µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; dv/dt Rating:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 39.87UF, 480V, 4%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:39.87µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K6967
Product Name Capacitor Polypropylene Pp Film 39.87Uf, 480V, 4%, Qc; Dielectric Type Genteq
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details