Genteq Capacitor; 60; 370 VAC; 6%; 2.5 in. 97F8071

Description
370 VAC Capacitors Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized
Datasheet
Description
370 VAC Capacitors Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor; 60; 370 VAC; 6%; 2.5 in. - 70102924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; 60; 370 VAC; 6%; 2.5 in.
70102924
Capacitor; 60; 370 VAC; 6%; 2.5 in. 70102924
370 VAC Capacitors Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized

370 VAC Capacitors
Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors.

  • Metallized Film Capacitor
  • UL Recognized
Supplier's Site
Capacitor Polypropylene Pp Film 60Uf, 370V, 6%, Qc; Dielectric Type Genteq - 13M4435 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 60Uf, 370V, 6%, Qc; Dielectric Type Genteq
13M4435
Capacitor Polypropylene Pp Film 60Uf, 370V, 6%, Qc; Dielectric Type Genteq 13M4435
CAPACITOR POLYPROPYLENE PP FILM 60UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 60UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70102924 13M4435
Product Name Capacitor; 60; 370 VAC; 6%; 2.5 in. Capacitor Polypropylene Pp Film 60Uf, 370V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Screw Terminal Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 60 microF 60 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1855365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details