Genteq Capacitor; GP; 240 AC; Base size 2.00; Round; Height 4.75; 60uF -40C to 70C 97F8044

Description
Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized
Datasheet
Description
Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor; GP; 240 AC; Base size 2.00; Round; Height 4.75; 60uF -40C to 70C - 70103221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; GP; 240 AC; Base size 2.00; Round; Height 4.75; 60uF -40C to 70C
70103221
Capacitor; GP; 240 AC; Base size 2.00; Round; Height 4.75; 60uF -40C to 70C 70103221
Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized

Specifications. Available Capacitance Range: 370 and 440 volts — 2 to 120 μF; 660 volts — 1.0 to 35 mF. Frequency: 50/60 Hz. Operating Temperature: –40°C to +70°C. Storage Temperature: –40°C to +90°C. Operating Life: 60,000 hours with 94% survival. Dissipation Factor: 0.1% maximum. Part numbers that begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors.

  • Metallized Film Capacitor
  • UL Recognized
Supplier's Site
Capacitor Polypropylene Pp Film 60Uf, 240V, 6%, Qc; Dielectric Type Genteq - 89F2052 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 60Uf, 240V, 6%, Qc; Dielectric Type Genteq
89F2052
Capacitor Polypropylene Pp Film 60Uf, 240V, 6%, Qc; Dielectric Type Genteq 89F2052
CAPACITOR POLYPROPYLENE PP FILM 60UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 60UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103221 89F2052
Product Name Capacitor; GP; 240 AC; Base size 2.00; Round; Height 4.75; 60uF -40C to 70C Capacitor Polypropylene Pp Film 60Uf, 240V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 60 microF 60 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers