The Capacitor Polypropylene PP Film 20µF, 580V, 3%, Qc is designed for use in various applications, particularly in HID lighting circuits. It features a capacitance of 20µF with a tolerance of ±3%, making it suitable for precise applications. The capacitor operates at a rated voltage of 580V AC and is capable of functioning in temperatures ranging from -40°C to +90°C, with selected ratings allowing operation up to 100°C. The leakage current is limited to a maximum of 30µA, ensuring reliability in performance. The capacitor is housed in a can package and is compliant with RoHS standards. Its construction includes a metallized polypropylene dielectric, which contributes to its durability and efficiency in electrical applications. The product is equipped with a panel mount design and has a lead spacing of 20.57mm, facilitating easy integration into existing systems.
CAPACITOR POLYPROPYLENE PP FILM 20UF, 580V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):580V; Lead Spacing:20.57mm RoHS Compliant: Yes
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 91B5623 | 70103040 |
| Product Name | Capacitor Polypropylene Pp Film 20Uf, 580V, 3%, Qc; Dielectric Type Genteq | Capacitor;PolyPro Metallized;Cap 20 uF;Tol 3%;Vol-Rtg 580 AC;QC;HID;Oval |
| Configuration / Form Factor | Leaded Capacitor | Quick Connect |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes |