Genteq Capacitor;PolyPro Metallized;Cap 24 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval 97F6873

Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.
Datasheet
Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor;PolyPro Metallized;Cap 24 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval - 70103025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 24 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval
70103025
Capacitor;PolyPro Metallized;Cap 24 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval 70103025
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

Supplier's Site
Capacitor Polypropylene Pp Film 24Uf, 280V, 3%, Qc; Dielectric Type Genteq - 63J2125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 24Uf, 280V, 3%, Qc; Dielectric Type Genteq
63J2125
Capacitor Polypropylene Pp Film 24Uf, 280V, 3%, Qc; Dielectric Type Genteq 63J2125
CAPACITOR POLYPROPYLENE PP FILM 24UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 24UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103025 63J2125
Product Name Capacitor;PolyPro Metallized;Cap 24 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval Capacitor Polypropylene Pp Film 24Uf, 280V, 3%, Qc; Dielectric Type Genteq
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 24 microF 24 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details