Genteq Capacitor Polypropylene Pp Film 45Uf, 280V, 3%, Qc; Dielectric Type Genteq 97F6850

Description
CAPACITOR POLYPROPYLENE PP FILM 45UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 45UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 45Uf, 280V, 3%, Qc; Dielectric Type Genteq - 63J2116 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 45Uf, 280V, 3%, Qc; Dielectric Type Genteq
63J2116
Capacitor Polypropylene Pp Film 45Uf, 280V, 3%, Qc; Dielectric Type Genteq 63J2116
CAPACITOR POLYPROPYLENE PP FILM 45UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 45UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63J2116
Product Name Capacitor Polypropylene Pp Film 45Uf, 280V, 3%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details