Genteq Film Capacitor, 48Uf, 280V, 3%, Can; Dielectric Type Genteq 97F6836

Description
FILM CAPACITOR, 48UF, 280V, 3%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:48µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 48UF, 280V, 3%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:48µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 48Uf, 280V, 3%, Can; Dielectric Type Genteq - 05H4168 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 48Uf, 280V, 3%, Can; Dielectric Type Genteq
05H4168
Film Capacitor, 48Uf, 280V, 3%, Can; Dielectric Type Genteq 05H4168
FILM CAPACITOR, 48UF, 280V, 3%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:48µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

FILM CAPACITOR, 48UF, 280V, 3%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:48µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR, POLYPROPYLENE FILM, OVAL, 48uF, 3% TOLERANCE, 280 VOLTS - 70102963 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYPROPYLENE FILM, OVAL, 48uF, 3% TOLERANCE, 280 VOLTS
70102963
CAPACITOR, POLYPROPYLENE FILM, OVAL, 48uF, 3% TOLERANCE, 280 VOLTS 70102963
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 05H4168 70102963
Product Name Film Capacitor, 48Uf, 280V, 3%, Can; Dielectric Type Genteq CAPACITOR, POLYPROPYLENE FILM, OVAL, 48uF, 3% TOLERANCE, 280 VOLTS
Configuration / Form Factor Quick Connect Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details