Genteq Capacitor;PolyPro Metallized;Cap 17.5 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval 97F6812

Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.
Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

Suppliers

Company
Product
Description
Supplier Links
Capacitor;PolyPro Metallized;Cap 17.5 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval - 70103024 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 17.5 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval
70103024
Capacitor;PolyPro Metallized;Cap 17.5 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval 70103024
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps.?The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors.?Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70103024
Product Name Capacitor;PolyPro Metallized;Cap 17.5 uF;Tol 3%;Vol-Rtg 280 AC;QC;HID;Oval
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details