Genteq Capacitor Polypropylene Pp Film 6Uf, 280V, 3%, Qc; Dielectric Type Genteq 97F6801

Description
CAPACITOR POLYPROPYLENE PP FILM 6UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 6UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 6Uf, 280V, 3%, Qc; Dielectric Type Genteq - 63J2112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 6Uf, 280V, 3%, Qc; Dielectric Type Genteq
63J2112
Capacitor Polypropylene Pp Film 6Uf, 280V, 3%, Qc; Dielectric Type Genteq 63J2112
CAPACITOR POLYPROPYLENE PP FILM 6UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 6UF, 280V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63J2112
Product Name Capacitor Polypropylene Pp Film 6Uf, 280V, 3%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers