Genteq Capacitor Polypropylene Pp Film 24Uf, 480V, 3%, Qc; Dielectric Type Genteq 97F6680RC

Description
CAPACITOR POLYPROPYLENE PP FILM 24UF, 480V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 24UF, 480V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 24Uf, 480V, 3%, Qc; Dielectric Type Genteq - 45P4344 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 24Uf, 480V, 3%, Qc; Dielectric Type Genteq
45P4344
Capacitor Polypropylene Pp Film 24Uf, 480V, 3%, Qc; Dielectric Type Genteq 45P4344
CAPACITOR POLYPROPYLENE PP FILM 24UF, 480V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 24UF, 480V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45P4344
Product Name Capacitor Polypropylene Pp Film 24Uf, 480V, 3%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 2002-105MSR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details