Genteq CAPACITOR, POLYPROPYLENE FILM, OVAL, 24uF, 3% TOLERANCE, 400 VOLTS 97F6622

Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.
Datasheet
Description
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, POLYPROPYLENE FILM, OVAL, 24uF, 3% TOLERANCE, 400 VOLTS - 70103162 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYPROPYLENE FILM, OVAL, 24uF, 3% TOLERANCE, 400 VOLTS
70103162
CAPACITOR, POLYPROPYLENE FILM, OVAL, 24uF, 3% TOLERANCE, 400 VOLTS 70103162
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

Supplier's Site
Capacitor Polypropylene Pp Film 24Uf, 400V, 3%, Qc; Dielectric Type Genteq - 13M4413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 24Uf, 400V, 3%, Qc; Dielectric Type Genteq
13M4413
Capacitor Polypropylene Pp Film 24Uf, 400V, 3%, Qc; Dielectric Type Genteq 13M4413
CAPACITOR POLYPROPYLENE PP FILM 24UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 24UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103162 13M4413
Product Name CAPACITOR, POLYPROPYLENE FILM, OVAL, 24uF, 3% TOLERANCE, 400 VOLTS Capacitor Polypropylene Pp Film 24Uf, 400V, 3%, Qc; Dielectric Type Genteq
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 24 microF 24 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details