Genteq Capacitor Polypropylene Pp Film 24Uf, 400V, 3%, Qc; Dielectric Type Genteq 97F6535RC

Description
CAPACITOR POLYPROPYLENE PP FILM 24UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 24UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 24Uf, 400V, 3%, Qc; Dielectric Type Genteq - 50B3631 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 24Uf, 400V, 3%, Qc; Dielectric Type Genteq
50B3631
Capacitor Polypropylene Pp Film 24Uf, 400V, 3%, Qc; Dielectric Type Genteq 50B3631
CAPACITOR POLYPROPYLENE PP FILM 24UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 24UF, 400V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Snap-in, Polypropylene, 24uF, 400V, 10%, Case Code P - 70102948 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Snap-in, Polypropylene, 24uF, 400V, 10%, Case Code P
70102948
Capacitor, Snap-in, Polypropylene, 24uF, 400V, 10%, Case Code P 70102948
This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal requirement for HID ballast capacitors. Due to advances in material technology and breakthroughs in proprietary capacitor manufacturing processes, selected ratings are now available for operation up to 100°C for 60,000 Hours.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 50B3631 70102948
Product Name Capacitor Polypropylene Pp Film 24Uf, 400V, 3%, Qc; Dielectric Type Genteq Capacitor, Snap-in, Polypropylene, 24uF, 400V, 10%, Case Code P
Configuration / Form Factor Leaded Capacitor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details