Genteq Film Capacitor, 45Uf, 1Kv; Dielectric Type Genteq 97F5209

Description
FILM CAPACITOR, 45UF, 1kV; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):1kV; Capacitor Terminals:Quick Connect; Lead Spacing:- RoHS Compliant: Yes
Description
FILM CAPACITOR, 45UF, 1kV; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):1kV; Capacitor Terminals:Quick Connect; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 45Uf, 1Kv; Dielectric Type Genteq - 46F3419 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 45Uf, 1Kv; Dielectric Type Genteq
46F3419
Film Capacitor, 45Uf, 1Kv; Dielectric Type Genteq 46F3419
FILM CAPACITOR, 45UF, 1kV; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):1kV; Capacitor Terminals:Quick Connect; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 45UF, 1kV; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):1kV; Capacitor Terminals:Quick Connect; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46F3419
Product Name Film Capacitor, 45Uf, 1Kv; Dielectric Type Genteq
Configuration / Form Factor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details