Genteq Capacitor Pp Film, 40Uf, 370V; Dielectric Type Genteq 97F5056

Description
CAPACITOR PP FILM, 40UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Description
CAPACITOR PP FILM, 40UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film, 40Uf, 370V; Dielectric Type Genteq - 46F3399 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 40Uf, 370V; Dielectric Type Genteq
46F3399
Capacitor Pp Film, 40Uf, 370V; Dielectric Type Genteq 46F3399
CAPACITOR PP FILM, 40UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

CAPACITOR PP FILM, 40UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46F3399
Product Name Capacitor Pp Film, 40Uf, 370V; Dielectric Type Genteq
Configuration / Form Factor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers