Genteq Capacitor Polypropylene Pp Film 30Uf, 1Kv, 6%, Qc; Dielectric Type Genteq 97F5023

Description
CAPACITOR POLYPROPYLENE PP FILM 30UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 30UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 30Uf, 1Kv, 6%, Qc; Dielectric Type Genteq - 13M4396 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 30Uf, 1Kv, 6%, Qc; Dielectric Type Genteq
13M4396
Capacitor Polypropylene Pp Film 30Uf, 1Kv, 6%, Qc; Dielectric Type Genteq 13M4396
CAPACITOR POLYPROPYLENE PP FILM 30UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 30UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13M4396
Product Name Capacitor Polypropylene Pp Film 30Uf, 1Kv, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details