Century® by Regal Beloit America Centrifugal Blower Unit 9444

Description
Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.
Datasheet
Description
Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Blower Unit - 9444 - Century®  by Regal Beloit America
Tipp City, OH, USA
Centrifugal Blower Unit
9444
Centrifugal Blower Unit 9444
Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.

Supplier's Site Datasheet

Technical Specifications

  Century® by Regal Beloit America
Product Category Fans and Blowers (industrial)
Product Number 9444
Product Name Centrifugal Blower Unit
Applications / Use Product / Process Cooling
Draft Induced Draft
Configuration Combustion Blower
Air Flow Rate 60 SCFM (102 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details
Filter Fans - 1759821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 510 SCFM (866 m³/hr)
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX3210 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details