Regal Rexnord Corporation Motor 7FD1056

Description
FAN AND BLOWER MOTOR, 1/2 HP, 1 PH, 60 HZ, 277 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
FAN AND BLOWER MOTOR, 1/2 HP, 1 PH, 60 HZ, 277 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57163258 - Radwell International
Willingboro, NJ, United States
FAN AND BLOWER MOTOR, 1/2 HP, 1 PH, 60 HZ, 277 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY

FAN AND BLOWER MOTOR, 1/2 HP, 1 PH, 60 HZ, 277 V, 1075 RPM, 3 SPEED, 48 FRAME, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57163258
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Worm Gear Motor for Auto Conveyor Machine - YHD-3038 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0201 to 0.0536 HP
Continuous Torque 0.4 to 43.4 In-lbs (0.5000 to 50 kg-cm)
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP24 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
342 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details