Century® by Regal Beloit America Centrifugal Blower Unit 775

Description
Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.
Datasheet
Description
Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Blower Unit - 775 - Century®  by Regal Beloit America
Tipp City, OH, USA
Centrifugal Blower Unit
775
Centrifugal Blower Unit 775
Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.

Supplier's Site Datasheet

Technical Specifications

  Century® by Regal Beloit America
Product Category Fans and Blowers (industrial)
Product Number 775
Product Name Centrifugal Blower Unit
Applications / Use Product / Process Cooling
Draft Induced Draft
Configuration Combustion Blower
Air Flow Rate 75 SCFM (127 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Extractor Fans - 8840954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 4606 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.2907 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details