Century® by Regal Beloit America Centrifugal Blower Unit 771

Description
Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.
Datasheet
Description
Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Blower Unit - 771 - Century®  by Regal Beloit America
Tipp City, OH, USA
Centrifugal Blower Unit
771
Centrifugal Blower Unit 771
Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.

Century offers a complete line of crossflow/tangential and centrifugal blowers and induced draft combustion blowers is available from 20 cubic feet per minute (CFM) airflow to over 1200 CFM. These are typically use for electronic cooling, exhaust blowers, wood stoves, fireplace inserts and draft inducers.

Supplier's Site Datasheet

Technical Specifications

  Century® by Regal Beloit America
Product Category Fans and Blowers (industrial)
Product Number 771
Product Name Centrifugal Blower Unit
Applications / Use Product / Process Cooling
Draft Induced Draft
Configuration Combustion Blower
Air Flow Rate 65 SCFM (110 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Extractor Fans - 456621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1215_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.75 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details