Marathon Special Products fuseholder,class m,enclosed,600v,30a,1 pole w/o blown fuse indic,6-14awg wire 6SM30A1B

Description
Class M Midget Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #16-#14 AWG Cu Handle Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Description
Class M Midget Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #16-#14 AWG Cu Handle Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
fuseholder,class m,enclosed,600v,30a,1 pole w/o blown fuse indic,6-14awg wire
70193154
fuseholder,class m,enclosed,600v,30a,1 pole w/o blown fuse indic,6-14awg wire 70193154
Class M Midget Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #16-#14 AWG Cu Handle Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Class M Midget Enclosed Fuse Holders 600 Volts 30 A

  • Tested and Approved for 100,000 Amp Interrupting Capacity
  • Touchsafe Design IEC Type IP2
  • DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size
  • Wire Range: #16-#14 AWG Cu
  • Handle Allows Quick Easy Fuse Change
  • Ventilated Design for Cooler Operation
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70193154
Product Name fuseholder,class m,enclosed,600v,30a,1 pole w/o blown fuse indic,6-14awg wire
Unlock Full Specs
to access all available technical data

Similar Products

PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Fuse Holders - V-14C(207TU) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - CS0514-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-7116-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details