The Fuse Holder, Enclosed J, 60A, Din Rail, part number 81Y7651, is designed for use with Class J fuses and supports a maximum current rating of 60A and a voltage rating of 600V AC/DC. It is suitable for both factory and field wiring applications. The wire range accommodates #1 AWG to #18 AWG stranded and #10 AWG to #18 AWG solid copper wires, ensuring versatility in installation. This product features a thermoplastic insulator base with a flammability rating of UL94 V-0 and a temperature rating of -40°C to 140°C. The fuse holder is UL Listed and complies with CSA standards, providing assurance of safety and reliability. It is designed for DIN rail mounting and includes screw terminals for secure connections. The holder can withstand short-circuit conditions up to 200kA. Additional accessories such as ganging clips and marker cards are available for enhanced functionality and organization. This fuse holder is RoHS compliant, making it suitable for environmentally conscious projects.
FUSE HOLDER, ENCLOSED J, 60A, DIN RAIL; Fuse Holder Type:Enclosed Screw Knob; Fuse Current:60A; Fuse Size Held:Class J; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 81Y7651 |
| Product Name | Fuse Holder, Enclosed J, 60A, Din Rail; Fuse Holder Type Marathon Special Products |
| Normal Operating Current | 60 amps |