Marathon Special Products Fuse Holder 6SC30A1IC

Description
Class CC Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 200,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #5-#14 AWG Cu Handles Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Description
Class CC Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 200,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #5-#14 AWG Cu Handles Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Fuse Holder
70193205
Fuse Holder 70193205
Class CC Enclosed Fuse Holders 600 Volts 30 A Tested and Approved for 200,000 Amp Interrupting Capacity Touchsafe Design IEC Type IP2 DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size Wire Range: #5-#14 AWG Cu Handles Allows Quick Easy Fuse Change Ventilated Design for Cooler Operation UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Class CC Enclosed Fuse Holders 600 Volts 30 A

  • Tested and Approved for 200,000 Amp Interrupting Capacity
  • Touchsafe Design IEC Type IP2
  • DIN Rail Mount (35 mm) — For 13⁄32" Dia. By 11⁄2" Fuse Size
  • Wire Range: #5-#14 AWG Cu
  • Handles Allows Quick Easy Fuse Change
  • Ventilated Design for Cooler Operation
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site
Fuse Holder - 48419237 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419237
Fuse Holder 48419237
CLASS CC ENCLOSED FUSE HOLDER WITH BLOWN FUSE INDICATOR, 30A, 600V, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

CLASS CC ENCLOSED FUSE HOLDER WITH BLOWN FUSE INDICATOR, 30A, 600V, 1 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 70193205 48419237
Product Name Fuse Holder Fuse Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3895-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Snap in PC Fuse Clip w/o Orientation Leg - 3512 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers