The Fuse Holder, part number 96F5410, is designed for panel mounting and accommodates fuses measuring 13/32" in diameter and 1 1/2" in length. It supports a maximum current rating of 30A and is suitable for wire sizes ranging from #10 to #18 AWG. The holder is constructed with a high-impact thermoplastic insulator base that has a flammability rating of UL94 V-0 and can withstand temperatures up to 125°C. It is compliant with various safety standards, including UL, CSA, and CE, ensuring reliability in electrical applications. The fuse holder features quick connect terminals and is compatible with a range of Class-M fuses. Additionally, it has an IP-20 touch protection rating, making it suitable for indoor use. The product is RoHS compliant, indicating it meets environmental safety standards.
FUSE HOLDER, CLASS M, CARTRIDGE TYPE, 30AMP, 600VAC,10.3 X 38MM, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:3Fuses; Product Range:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | 48419462 | 96F5410 |
| Product Name | Fuse Holder | Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products |
| Normal Operating Current | 30 amps |