Marathon Special Products Fuse Holder, 30A, 600Vac/dc; Fuse Holder Type Marathon Special Products 6M30A2SPQ

Description
FUSE HOLDER, 30A, 600VAC/DC; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 30A, 600VAC/DC; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 30A, 600Vac/dc; Fuse Holder Type Marathon Special Products - 96F5409 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 30A, 600Vac/dc; Fuse Holder Type Marathon Special Products
96F5409
Fuse Holder, 30A, 600Vac/dc; Fuse Holder Type Marathon Special Products 96F5409
FUSE HOLDER, 30A, 600VAC/DC; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER, 30A, 600VAC/DC; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 48419442 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419442
Fuse Holder 48419442
MARA FUSE BLOCK, MARATHON, 4000152 MARA. FREE 2 YEAR RADWELL WARRANTY

MARA FUSE BLOCK, MARATHON, 4000152 MARA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 96F5409 48419442
Product Name Fuse Holder, 30A, 600Vac/dc; Fuse Holder Type Marathon Special Products Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1256-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
THM 2 in 1 Auto Blade Holder-Yellow - 3557-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Street Lighting Fuse Boxes - BM3990-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details