VICFUSE Fuse Blocks - VF-200C

Description
Rated current: 20A Rated voltage: 250V Applicable fuse: 5*20mm Safety Certification: I. Parameters: Insertion and removal force: 1Kg.Min Insulation strength: AC500V Min 60Sec Insulation resistance: 100MΩ Min 500VDC Temperature rise: 50℃ Max Voltage drop: 20mV Max
Request a Quote
Description
Rated current: 20A Rated voltage: 250V Applicable fuse: 5*20mm Safety Certification: I. Parameters: Insertion and removal force: 1Kg.Min Insulation strength: AC500V Min 60Sec Insulation resistance: 100MΩ Min 500VDC Temperature rise: 50℃ Max Voltage drop: 20mV Max
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks - VF-200C -  - VICFUSE
Shenzhen, China
Fuse Blocks - VF-200C
Fuse Blocks - VF-200C
Rated current: 20A Rated voltage: 250V Applicable fuse: 5*20mm Safety Certification: I. Parameters: Insertion and removal force: 1Kg.Min Insulation strength: AC500V Min 60Sec Insulation resistance: 100MΩ Min 500VDC Temperature rise: 50℃ Max Voltage drop: 20mV Max

Rated current: 20A
Rated voltage: 250V
Applicable fuse: 5*20mm
Safety Certification:

I. Parameters:
Insertion and removal force: 1Kg.Min
Insulation strength: AC500V Min 60Sec
Insulation resistance: 100MΩ Min 500VDC
Temperature rise: 50℃ Max
Voltage drop: 20mV Max

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuse Holders
Product Name Fuse Blocks - VF-200C
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-75 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
Approvals / Ratings UL
View Details
Auto Fuses holder - VF-703H -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Auto Fuses Auto In-line fuse holders - VF-708A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details