FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes
FUSE HOLDER, 30AMP, 1POLE, 600VAC, 10.3 X 38MM, PANEL MOUNT, CLASS M CARTRIDGE FUSE HOLDER, QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Class M Fuse Holders 600 Volts 30 A
| Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 96F5405 | 48419422 | 70193109 |
| Product Name | Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Marathon Special Products | Fuse Holder | fuseholder,class m,600v,30a,1 pole,w/screw conn w/quick discon,10-22awg cu wire |
| Normal Operating Current | 30 amps |