Marathon Special Products fuseholder,class m,600v,30a,1 pole,withbox connector,for 6-14awg copper wire 6M30A1B

Description
Class M Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic
Description
Class M Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
fuseholder,class m,600v,30a,1 pole,withbox connector,for 6-14awg copper wire
70193106
fuseholder,class m,600v,30a,1 pole,withbox connector,for 6-14awg copper wire 70193106
Class M Fuse Holders 600 Volts 30 A Tested and Approved for 100,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Class M Fuse Holders 600 Volts 30 A

  • Tested and Approved for 100,000 Amp Interrupting Capacity
  • Clip, Copper Alloy, Tin Plated
  • Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site
Class Cc And Class M Fuse Holders Class M Fuse Holders Marathon Special Products - 96F5380 - Newark, An Avnet Company
Chicago, IL, United States
Class Cc And Class M Fuse Holders Class M Fuse Holders Marathon Special Products
96F5380
Class Cc And Class M Fuse Holders Class M Fuse Holders Marathon Special Products 96F5380
CLASS CC AND CLASS M FUSE HOLDERS CLASS M FUSE HOLDERS

CLASS CC AND CLASS M FUSE HOLDERS CLASS M FUSE HOLDERS

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 70193106 96F5380
Product Name fuseholder,class m,600v,30a,1 pole,withbox connector,for 6-14awg copper wire Class Cc And Class M Fuse Holders Class M Fuse Holders Marathon Special Products
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal - FAU - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuse Blocks - VF-SMH256 -  - VICFUSE
Specs
Normal Operating Current 0.0620 to 10 amps
Rated Operating Voltage 125 to 250 volts
View Details
Fuse Holder - 995979 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details