FAU -- SHOCK-SAFE FUSEHOLDER, 5 X 20 / 6.3 X 32 MM, SLOTTED CAP, HORIZONTAL
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal
FAU
Description
Description
Kinked or straight PCB-terminals
Horizontal style
Request a Quote
Email Supplier
Datasheet
Description
Description
Kinked or straight PCB-terminals
Horizontal style
Request a Quote
Email Supplier
Datasheet
Suppliers
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal
FAU
Description
Kinked or straight PCB-terminals
Horizontal style
Description
- Kinked or straight PCB-terminals
- Horizontal style
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
FAU |
|
Product Name
|
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, horizontal |
|
Standard Fuse Size Accomodated
|
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
|
|
Normal Operating Current
|
10 to 16 amps
|
|
Rated Operating Voltage
|
250 to 600 volts
|
|
Mounting
|
PC Mount; PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Operating Voltage
250 volts
Mounting
Panel Mount
View Details
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
Mounting
PC Mount
View Details
2 suppliers