FUSE HOLDER, CARTRIDGE FUSE CLIP, CLASS J, 60 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE FUSE CLIP, CLASS J, 60A, 600V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:60A; Fuse Size Held:1-1/16" x 2-3/8"; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Class J Fuse Holders 600 Volts with Box Connector
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 48419406 | 02C9875 | 70193104 |
| Product Name | Fuse Holder | Cartridge Fuse Clip, Class J, 60A, 600V; Fuse Holder Type Marathon Special Products | fuseholder,class j,600v,60a,3 pole,withbox connector,for 2-14awg copper wire |
| Normal Operating Current | 60 amps | 60 amps |