Marathon Special Products Fuse Holder 6J30A2B

Description
FUSEBLOCK, THERMOPLASTIC MATERIAL, BOX LUG CONNECTION TYPE, 2 POLES, 30 AMPS MAX CURRENT, 600 VOLT MAX, CLASS J FUSES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FUSEBLOCK, THERMOPLASTIC MATERIAL, BOX LUG CONNECTION TYPE, 2 POLES, 30 AMPS MAX CURRENT, 600 VOLT MAX, CLASS J FUSES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 48419370 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419370
Fuse Holder 48419370
FUSEBLOCK, THERMOPLASTIC MATERIAL, BOX LUG CONNECTION TYPE, 2 POLES, 30 AMPS MAX CURRENT, 600 VOLT MAX, CLASS J FUSES. FREE 2 YEAR RADWELL WARRANTY

FUSEBLOCK, THERMOPLASTIC MATERIAL, BOX LUG CONNECTION TYPE, 2 POLES, 30 AMPS MAX CURRENT, 600 VOLT MAX, CLASS J FUSES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder; Fuse Holder Type Marathon Special Products - 52F9795 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Marathon Special Products
52F9795
Fuse Holder; Fuse Holder Type Marathon Special Products 52F9795
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 48419370 52F9795
Product Name Fuse Holder Fuse Holder; Fuse Holder Type Marathon Special Products
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuseholders - 486-1160-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
View Details
4 suppliers
Fuse Holders - V-21A(208) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holder - 51345858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details