Marathon Special Products Fuse Holder, Class H & K Fuses, Panel Mt; Fuse Holder Type Marathon Special Products 6F30A1B

Description
FUSE HOLDER, CLASS H & K FUSES, PANEL MT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/16" x 5"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, CLASS H & K FUSES, PANEL MT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/16" x 5"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Class H & K Fuses, Panel Mt; Fuse Holder Type Marathon Special Products - 96F5344 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Class H & K Fuses, Panel Mt; Fuse Holder Type Marathon Special Products
96F5344
Fuse Holder, Class H & K Fuses, Panel Mt; Fuse Holder Type Marathon Special Products 96F5344
FUSE HOLDER, CLASS H & K FUSES, PANEL MT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/16" x 5"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE HOLDER, CLASS H & K FUSES, PANEL MT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/16" x 5"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 48419545 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419545
Fuse Holder 48419545
FUSE HOLDER, CLASS H & K FUSES, PANEL MT; VOLTAGE RATING VDC:600V; VOLTAGE RATING VAC:600V; FUSE CURRENT:30A; FUSE HOLDER TYPE:FUSE HOLDER; HOLDER TER. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, CLASS H & K FUSES, PANEL MT; VOLTAGE RATING VDC:600V; VOLTAGE RATING VAC:600V; FUSE CURRENT:30A; FUSE HOLDER TYPE:FUSE HOLDER; HOLDER TER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 96F5344 48419545
Product Name Fuse Holder, Class H & K Fuses, Panel Mt; Fuse Holder Type Marathon Special Products Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter - 96B0421 - Newark, An Avnet Company
Specs
Normal Operating Current 20 amps
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - VF-211LP -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Fuse Holders - 2375263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 20 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 Pole Fuse Holder - 1492-FB2J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers