CARTRIDGE FUSE CLIP, CLASS CC, 30A, 600V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V RoHS Compliant: Yes
FUSE HOLDER, 30 AMP, 3 POLE, 600 VAC, CLASS CC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Fuse Holders | Fuse Holders |
| Product Number | 02C9853 | 48419516 |
| Product Name | Cartridge Fuse Clip, Class Cc, 30A, 600V; Fuse Holder Type Marathon Special Products | Fuse Holder |
| Normal Operating Current | 30 amps | 30 amps |