Marathon Special Products Class Cc And Class M Fuse Holders Class Cc Fuse Holders Marathon Special Products 6CC30A2B

Description
CLASS CC AND CLASS M FUSE HOLDERS CLASS CC FUSE HOLDERS
Description
CLASS CC AND CLASS M FUSE HOLDERS CLASS CC FUSE HOLDERS

Suppliers

Company
Product
Description
Supplier Links
Class Cc And Class M Fuse Holders Class Cc Fuse Holders Marathon Special Products - 96F5393 - Newark, An Avnet Company
Chicago, IL, United States
Class Cc And Class M Fuse Holders Class Cc Fuse Holders Marathon Special Products
96F5393
Class Cc And Class M Fuse Holders Class Cc Fuse Holders Marathon Special Products 96F5393
CLASS CC AND CLASS M FUSE HOLDERS CLASS CC FUSE HOLDERS

CLASS CC AND CLASS M FUSE HOLDERS CLASS CC FUSE HOLDERS

Supplier's Site
Fuse Holder - 48419484 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419484
Fuse Holder 48419484
FUSE HOLDER, 30 AMP, 600 VAC, 2 POLE. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 30 AMP, 600 VAC, 2 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
fuseholder,class cc,600v,30a,2 pole,with box connector,for 6-14awg copper wire - 70193047 - Allied Electronics, Inc.
Fort Worth, TX, USA
fuseholder,class cc,600v,30a,2 pole,with box connector,for 6-14awg copper wire
70193047
fuseholder,class cc,600v,30a,2 pole,with box connector,for 6-14awg copper wire 70193047
Class CC Fuse Holders 600 Volts 30 A Tested and Approved for 200,000 Amp Interrupting Capacity Clip, Copper Alloy, Tin Plated with Patented Reject Member Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size UL Listed File No. E35113 CSA Certified File No. LR21455 Base Material: Thermoplastic

Class CC Fuse Holders 600 Volts 30 A

  • Tested and Approved for 200,000 Amp Interrupting Capacity
  • Clip, Copper Alloy, Tin Plated with Patented Reject Member
  • Open Body — For 13⁄32" Dia. By 11⁄2" Fuse Size
  • UL Listed File No. E35113
  • CSA Certified File No. LR21455
  • Base Material: Thermoplastic
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 96F5393 48419484 70193047
Product Name Class Cc And Class M Fuse Holders Class Cc Fuse Holders Marathon Special Products Fuse Holder fuseholder,class cc,600v,30a,2 pole,with box connector,for 6-14awg copper wire
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 5 x 20 mm, SMT, var. Covers, IEC 60335-1 - OGN Pre-Assembled - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 500 volts
View Details
Fuse Holder - 4727192 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CG7018-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details