SCHURTER Inc Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 31.8211

Description
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 96B9380 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
96B9380
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 96B9380
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 96B9380
Product Name Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 384099 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Fuse Holder - 224323084 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Snap in PC Fuse Clip w/o Orientation Leg - 3512 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers